HP Compaq 6735b, 2.2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 250 GB, Windows Vista Business
HP Compaq 6735b. Processor model: ZM-82, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 2.7 kg