HP logo

HP Compaq Presario A940ED Notebook PC Intel® Pentium® T2370 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153133
Info modified on:
22 Jan 2025, 05:10:26
Short summary description HP Compaq Presario A940ED Notebook PC Intel® Pentium® T2370 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:

HP Compaq Presario A940ED Notebook PC, Intel® Pentium®, 1.73 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description HP Compaq Presario A940ED Notebook PC Intel® Pentium® T2370 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:

HP Compaq Presario A940ED Notebook PC. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 3.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.