HP logo

HP Compaq 6910p Notebook PC Intel® Core™2 Duo T9300 35.8 cm (14.1") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X2300 Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142070
Info modified on:
22 Jan 2025, 05:01:17
End of life date:
29 May 2009
Short summary description HP Compaq 6910p Notebook PC Intel® Core™2 Duo T9300 35.8 cm (14.1") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X2300 Windows Vista Business:

HP Compaq 6910p Notebook PC, Intel® Core™2 Duo, 2.5 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 120 GB

Long summary description HP Compaq 6910p Notebook PC Intel® Core™2 Duo T9300 35.8 cm (14.1") 2 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X2300 Windows Vista Business:

HP Compaq 6910p Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X2300. Operating system installed: Windows Vista Business. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.