HP logo

HP L1950g 19-inch LCD Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129226
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
21 Aug 2010
Short summary description HP L1950g 19-inch LCD Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:

HP L1950g 19-inch LCD Monitor, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms

Long summary description HP L1950g 19-inch LCD Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:

HP L1950g 19-inch LCD Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.