location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
IQ500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IQ504
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KQ436AA
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo 2 GHz
  • - Touchscreen 55.9 cm (22") 1680 x 1050
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 320 GB DVD Super Multi Card reader integrated
  • - Intel® GMA X3100
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows Vista Home Premium 64-bit
Long product name HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black :
The long product name of HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TouchSmart IQ504 - 22" LCD (1680x1050), Intel Core 2 Duo T5750 (2.00 GHz), 4GB DDR2, 320 SATA 7200RPM HDD, DVD-RW SM LS, GLAN, Windows Vista Home Premium (64-bit)
More>>>
HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black:
The official description of HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP TouchSmart PC is an entertaining and engaging touch-enabled PC with a 22-inch display. The elegant and slim "all-in-one" design includes HP TouchSmart software, making it fun and easy to access photos, videos and music
Easily combine access to entertainment and information with multimedia performance.
- "Touch" makes it fun
- Stylish and slim next generation "all-in-one" PC
- Impressive performance
- Multimedia at your fingertips

Short summary description HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black:
This short summary of the HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart IQ504, 55.9 cm (22"), Intel® Core™2 Duo, 4 GB, 320 GB, Windows Vista Home Premium, Black

Long summary description HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black:
This is an auto-generated long summary of HP TouchSmart IQ504 Intel® Core™2 Duo 55.9 cm (22") 1680 x 1050 pixels Touchscreen 4 GB DDR2-SDRAM 320 GB Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

HP TouchSmart IQ504. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® GMA X3100. Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
Yes
HD type *
Not supported
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor cores
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA X3100
Optical drive
LightScribe
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
5
DVI port
No
Headphone outputs
1
Microphone in
Yes
Firewire (IEEE 1394) ports
1
Design
Product colour *
Black
Country of origin
China
Software
Operating system architecture
64-bit
Operating system installed *
Windows Vista Home Premium
Weight & dimensions
Width (with stand)
535 mm
Depth (with stand)
84 mm
Height (with stand)
442 mm
Weight (with stand)
10.7 kg
Package weight
16.7 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card family
Intel
Package dimensions (WxDxH)
665 x 195 x 525 mm
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3/802.3u/802.3ab
Display
LCD
Display included
Yes
Line-in
Yes
Line-out
Yes
Maximum graphics card memory
358 MB
Networking features
Gigabit Ethernet
Number of processors installed
1