HP logo

HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB HDD Intel® GMA 950 Windows Vista Home Basic

Data-sheet quality:
created/standardized by Icecat
Product views:
36903
Info modified on:
22 Jan 2025, 04:52:54
End of life date:
30 Apr 2008
Short summary description HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB HDD Intel® GMA 950 Windows Vista Home Basic:

HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC, Intel® Core™ Duo, 2.16 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB HDD Intel® GMA 950 Windows Vista Home Basic:

HP 530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC. Processor family: Intel® Core™ Duo, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Storage media: HDD. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.