HP logo

HP Z210 Intel® Xeon® E3 Family E3-1240 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108517
Info modified on:
23 Jul 2024, 21:04:25
End of life date:
31 Jul 2012
Short summary description HP Z210 Intel® Xeon® E3 Family E3-1240 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation:

HP Z210, 3.3 GHz, Intel® Xeon® E3 Family, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z210 Intel® Xeon® E3 Family E3-1240 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Workstation:

HP Z210. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Minitower. Product type: Workstation. Weight: 10.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.