HP logo

HP Z600 Workstation Intel® Xeon® 5000 Sequence E5630 6 GB DDR3-SDRAM Windows 7 Professional Minitower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66163
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Z600 Workstation Intel® Xeon® 5000 Sequence E5630 6 GB DDR3-SDRAM Windows 7 Professional Minitower Black:

HP Z600 Workstation, 2.53 GHz, Intel® Xeon® 5000 Sequence, E5630, 6 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z600 Workstation Intel® Xeon® 5000 Sequence E5630 6 GB DDR3-SDRAM Windows 7 Professional Minitower Black:

HP Z600 Workstation. Processor frequency: 2.53 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5630. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Power supply: 650 W. Chassis type: Minitower. Product type: Workstation. Weight: 19 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.