HP logo

HP Z400 + NVIDIA Quadro FX 380 Intel® Xeon® 3000 Sequence W3540 6 GB DDR3-SDRAM Minitower Workstation

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47672
Info modified on:
19 Jul 2024, 20:06:46
Short summary description HP Z400 + NVIDIA Quadro FX 380 Intel® Xeon® 3000 Sequence W3540 6 GB DDR3-SDRAM Minitower Workstation:

HP Z400 + NVIDIA Quadro FX 380, 2.93 GHz, Intel® Xeon® 3000 Sequence, W3540, 6 GB, DDR3-SDRAM, DVD Super Multi

Long summary description HP Z400 + NVIDIA Quadro FX 380 Intel® Xeon® 3000 Sequence W3540 6 GB DDR3-SDRAM Minitower Workstation:

HP Z400 + NVIDIA Quadro FX 380. Processor frequency: 2.93 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3540. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 13.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.