HP logo

HP xw9400 Workstation AMD Opteron 4 GB DDR2-SDRAM Minitower

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99884
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
10 Mar 2010
Short summary description HP xw9400 Workstation AMD Opteron 4 GB DDR2-SDRAM Minitower:

HP xw9400 Workstation, 2.8 GHz, AMD Opteron, 4 GB, DDR2-SDRAM

Long summary description HP xw9400 Workstation AMD Opteron 4 GB DDR2-SDRAM Minitower:

HP xw9400 Workstation. Processor frequency: 2.8 GHz, Processor family: AMD Opteron. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Power supply: 1050 W. Chassis type: Minitower. Product type: Workstation. Weight: 24 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.