HP logo

HP Compaq dc5800 Microtower PC

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19194
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
23 Sept 2009
Short summary description HP Compaq dc5800 Microtower PC:

HP Compaq dc5800 Microtower PC, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc5800 Microtower PC:

HP Compaq dc5800 Microtower PC. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Weight: 8.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.