HP Compaq dc5800 Intel Core™2 Duo Processor E8200 2G/250G DVD+/-RW WVST Bus Small Form Factor PC, 2.66 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business
HP Compaq dc5800 Intel Core™2 Duo Processor E8200 2G/250G DVD+/-RW WVST Bus Small Form Factor PC. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 240 W. Product type: PC. Weight: 8.1 kg