HP logo

HP ProDesk 400 G3 MT + NVIDIA GeForce GT730 GFX (2GB) Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78115
Info modified on:
26 Jun 2024, 05:16:57
Short summary description HP ProDesk 400 G3 MT + NVIDIA GeForce GT730 GFX (2GB) Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Black:

HP ProDesk 400 G3 MT + NVIDIA GeForce GT730 GFX (2GB), 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G3 MT + NVIDIA GeForce GT730 GFX (2GB) Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730 Windows 7 Professional Micro Tower PC Black:

HP ProDesk 400 G3 MT + NVIDIA GeForce GT730 GFX (2GB). Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.