HP logo

HP KH887AA interface cards/adapter Internal Serial

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93852
Info modified on:
01 Nov 2024, 04:11:06
End of life date:
01 Jul 2012
Short summary description HP KH887AA interface cards/adapter Internal Serial:

HP KH887AA, Serial, Serial, 101.5 mm, 125 mm, 68 g, Windows Vista/2000/XP

Long summary description HP KH887AA interface cards/adapter Internal Serial:

HP KH887AA. Host interface: Serial, Output interface: Serial. Width: 101.5 mm, Depth: 125 mm, Weight: 68 g. Compatible operating systems: Windows Vista/2000/XP, Compatibility: rp5700

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.