HP logo

HP L1945wv 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64388
Info modified on:
30 Dec 2024, 17:23:50
End of life date:
29 Jun 2011
Short summary description HP L1945wv 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels:

HP L1945wv 19-inch Widescreen LCD Monitor, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms

Long summary description HP L1945wv 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels:

HP L1945wv 19-inch Widescreen LCD Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.