HP logo

HP Compaq dx2300 Intel® Pentium® D 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165754
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dx2300 Intel® Pentium® D 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional Micro Tower PC Black:

HP Compaq dx2300, 1.6 GHz, Intel® Pentium® D, 0.5 GB, 160 GB, DVD-RW, Windows XP Professional

Long summary description HP Compaq dx2300 Intel® Pentium® D 0.5 GB DDR2-SDRAM 160 GB Windows XP Professional Micro Tower PC Black:

HP Compaq dx2300. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® D. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD-RW. Wi-Fi. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.