location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KG748AA graphics card NVIDIA NVS 290 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG748AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG748AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585659029 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP KG748AA graphics card NVIDIA NVS 290 GDDR2 :
The long product name of HP KG748AA graphics card NVIDIA NVS 290 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro NVS 290 256MB PCIe x16 VGA
More>>>
HP KG748AA graphics card NVIDIA NVS 290 GDDR2:
The official description of HP KG748AA graphics card NVIDIA NVS 290 GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA Quadro NVS 290 (256 MB Dual Head) PCIe X16 Graphics card is a low profile, dual-head graphics card delivering next-generation multi-display capabilities to professional 2D applications.

• View your work on two monitors with nView multi-display software and create up to 32 individual desktops


• Delivers crystal-clear images via dual 400-MHz RAMDACs


• Easily installed with a setup wizard, this controller integrates seamlessly with the Microsoft Windows environment

Short summary description HP KG748AA graphics card NVIDIA NVS 290 GDDR2:
This short summary of the HP KG748AA graphics card NVIDIA NVS 290 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP KG748AA, NVS 290, GDDR2, 64 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP KG748AA graphics card NVIDIA NVS 290 GDDR2:
This is an auto-generated long summary of HP KG748AA graphics card NVIDIA NVS 290 GDDR2 based on the first three specs of the first five spec groups.

HP KG748AA. Graphics processor family: NVIDIA, Graphics processor: NVS 290. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
No
Graphics processor family *
NVIDIA
Graphics processor *
NVS 290
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
350 MHz
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Performance
PhysX
No
Performance
TV tuner integrated *
No
DirectX version *
10.0
OpenGL version *
2.1
HDCP
No
Dual Link DVI *
No
Design
Cooling type *
Passive
Weight & dimensions
Length
167.6 mm
Height
65.7 mm
Other features
Mac compatibility
No
HDMI
No
Compatible operating systems
Windows Vista Business 32; Windows Vista Business 64; Windows Vista Home Basic 32; Windows XP Home 32; Windows XP Professional