HP logo

HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147562
Info modified on:
30 Dec 2024, 17:23:40
Short summary description HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black:

HP LP2275w, 55.9 cm (22"), 1680 x 1050 pixels, LCD, LCD, 6 ms, Black

Long summary description HP LP2275w computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Black:

HP LP2275w. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.