HP logo

HP LP2275w monitor + Flat Panel Speaker computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51352
Info modified on:
30 Dec 2024, 17:23:42
Short summary description HP LP2275w monitor + Flat Panel Speaker computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

HP LP2275w monitor + Flat Panel Speaker, 55.9 cm (22"), 1680 x 1050 pixels, 6 ms, Black

Long summary description HP LP2275w monitor + Flat Panel Speaker computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

HP LP2275w monitor + Flat Panel Speaker. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.