HP logo

HP 2510p Intel® Core™2 Duo U7700 30.7 cm (12.1") 2 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35640
Info modified on:
02 Feb 2025, 22:50:43
Short summary description HP 2510p Intel® Core™2 Duo U7700 30.7 cm (12.1") 2 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Business:

HP 2510p, Intel® Core™2 Duo, 1.33 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 64 GB

Long summary description HP 2510p Intel® Core™2 Duo U7700 30.7 cm (12.1") 2 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Business:

HP 2510p. Processor family: Intel® Core™2 Duo, Processor model: U7700, Processor frequency: 1.33 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 64 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.