HP logo

HP Compaq 2710p Intel Core™2 Duo Processor U7700 2048M/120G 12.1" WXGA+WVA+Camera WVST Bus Notebook PC Intel® Core™2 Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36591
Info modified on:
22 Jan 2025, 05:50:57
End of life date:
29 May 2009
Short summary description HP Compaq 2710p Intel Core™2 Duo Processor U7700 2048M/120G 12.1" WXGA+WVA+Camera WVST Bus Notebook PC Intel® Core™2 Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 2710p Intel Core™2 Duo Processor U7700 2048M/120G 12.1" WXGA+WVA+Camera WVST Bus Notebook PC, Intel® Core™2 Duo, 1.33 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description HP Compaq 2710p Intel Core™2 Duo Processor U7700 2048M/120G 12.1" WXGA+WVA+Camera WVST Bus Notebook PC Intel® Core™2 Duo 30.7 cm (12.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 2710p Intel Core™2 Duo Processor U7700 2048M/120G 12.1" WXGA+WVA+Camera WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: U7700, Processor frequency: 1.33 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.