HP logo

HP Compaq 8710w Intel Core™2 Duo Processor T9500 4096M/200G 17" WUXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 43.2 cm (17") 4 GB DDR2-SDRAM 200 GB NVIDIA® Quadro® FX 1600M Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67686
Info modified on:
23 Jan 2025, 18:15:04
Short summary description HP Compaq 8710w Intel Core™2 Duo Processor T9500 4096M/200G 17" WUXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 43.2 cm (17") 4 GB DDR2-SDRAM 200 GB NVIDIA® Quadro® FX 1600M Windows Vista Business:

HP Compaq 8710w Intel Core™2 Duo Processor T9500 4096M/200G 17" WUXGA+WVA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2.6 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 200 GB

Long summary description HP Compaq 8710w Intel Core™2 Duo Processor T9500 4096M/200G 17" WUXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 43.2 cm (17") 4 GB DDR2-SDRAM 200 GB NVIDIA® Quadro® FX 1600M Windows Vista Business:

HP Compaq 8710w Intel Core™2 Duo Processor T9500 4096M/200G 17" WUXGA+WVA DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T9500, Processor frequency: 2.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA® Quadro® FX 1600M. Operating system installed: Windows Vista Business. Weight: 3.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.