HP logo

HP 6820s Intel® Pentium® T2370 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1350 Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28398
Info modified on:
23 Jan 2025, 18:31:40
Short summary description HP 6820s Intel® Pentium® T2370 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1350 Windows Vista Home Basic:

HP 6820s, Intel® Pentium®, 1.73 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description HP 6820s Intel® Pentium® T2370 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon X1350 Windows Vista Home Basic:

HP 6820s. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X1350. Operating system installed: Windows Vista Home Basic. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.