Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE125ET#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9676
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:48
The date of the most recent change of this product data-sheet in Icecat.
HP Compaq 6710b Notebook PC (0,3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC :
The short editorial description of HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC

Cost-effective business computing without compromising on performance or connectivity. With Intel® Core™2 Duo Processors, and a desktop-like view, this notebook is tailored for all your business needs.
More>>>
HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC:
The official marketing text of HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC as supplied by the manufacturer

The HP Compaq 6710b Business Notebook PC offers cost-effective business computing without compromising on connectivity or productivity. This thin and light notebook is designed to work just as hard as you do and includes the latest Intel® Core™2 Duo Processors, a 15.4-inch widescreen display and a range of mobile business features.

Short summary description HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC:
This short summary of the HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC

Long summary description HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC:
This is an auto-generated long summary of HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC based on the first three specs of the first five spec groups.

HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:05:50
Uk has collected 7 expert reviews for HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:05:51
Nl heeft 7 proffesionele recensies verzameld voor HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:05:51
Fr a recueilli 7 avis d’experts pour HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:05:50
De hat 7 Expertenmeinungen über HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:05:50
Testseek ha raccolto 7 recensioni da parte di esperti per HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:05:50
Es ha coleccionado 7 opiniones de expertos para HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:05:51
Dk har samlet 7 ekspertanmeldelser for HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:05:51
Se har samlat in 7 experttester för HP Compaq 6710b Intel Core™2 Duo Processor T8300 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
techradar.com
Updated:
2014-08-22 04:05:50
HPs Compaq range targets the corporate user and small businesses, offering robust build quality and a conservative but practical design. The HP Compaq 6710b (£699 inc. VAT) features a 15.4-inch display. It uses standard TFT technology – so the display...
Good Tough build, Powerful performance, Good battery life...
Bad No 802.11n, Pricey...
70%
goodgearguide.com.au
Updated:
2014-08-22 04:05:50
The forgivably plain look of the HP Compaq 6710b (GE821PA) clearly states the fleet style, workhorse aspirations of this business focused notebook. Although its one of the slower performers out of the new Centrino notebooks weve tested, its also the...
Good Price, Speakers, Sturdy build...
Bad No draft-n Wi-Fi, Could have had more comprehensive maintenance software The Final Word Although the HP Compaq 6710b is not at the top of the game, its a good value for money option. The included software could have been a little more comprehensive, b...
Bottom line Although the HP Compaq 6710b is not at the top of the game, its a good value for money option. The included software could have been a little more comprehensive, but this simple notebook still does what it needs to do reasonably well.
70%
channelpartner.de
Updated:
2014-08-22 04:05:50
Das “HP Compaq 6710b” ist ein Business Notebook, das auf Schnörkel verzichtet und durch klassisches Design besticht. Das riesige 15,4-Widescreen-Display mit seiner hohen Auflösung ist einfach brillant. Leider ist bekanntlich ein Gigabyte Hauptspeicher...
Bottom line Das HP Compaq 6710 ist ein solides und leistungsfähiges Business-Notebook, das kaum Wünsche offen lässt. Durch die unterschiedlichen Konfigurationsmöglichkeiten kann auf die meisten Kundenwünsche eingegangen werden. Bei den vorkonfigurierten Systemen h...
0%
pcself.com
Updated:
2014-08-22 04:05:50
Se siete un utente alla ricerca di un notebook dal prezzo contenuto, destinato ad una utenza domestica o per un piccolo ufficio, con una eccellente qualità costruttiva e con caratteristiche multimedali evolute, allora la scelta potrebbe cadere sull' HP Co...
90%
notebookcheck.it
Updated:
2014-08-22 04:05:50
La nuova serie di notebook HP da 15” business, non solo si assomiglia al fratello maggiore da 17” per l'estetica, ma anche in fatto di qualità. Il case, piacevole ed efficiente, tipico di HP, evidenzia una buona resistenza alla pressione ed un'ottima r...
88%
notebookcheck.net
Updated:
2014-08-22 04:05:50
Overall, the HP Compaq 6710b notebook reaches a very good result of 88% in our rating. Such a rating is not often reached by office notebooks (especially considering the input devices, emissions, and battery runtime).
Bottom line The HP Compaq 6710b was the first representative of the new 15 inch business series we reviewed. Overall, we had a positive impression. We liked the slightly redesigned hot keys and that the successful qualities like robust and stable case persisted.Also...
88%
smartson.se
Updated:
2014-08-22 04:05:50
En välbyggd arbetshäst med ett attraktivt pris.
0%
Show all
Customer service details