location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE121ET#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
quickspecs (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T8100 2.1 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 160 GB DVD Super Multi DL
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Warranty: standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business :
The long product name of HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cost-effective business computing without compromising on performance or connectivity. With Intel® Core™2 Duo Processors, and a desktop-like view, this notebook is tailored for all your business needs.
More>>>
HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
The official description of HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq 6710b Business Notebook PC offers cost-effective business computing without compromising on connectivity or productivity. This thin and light notebook is designed to work just as hard as you do and includes the latest Intel® Core™2 Duo Processors, a 15.4-inch widescreen display and a range of mobile business features.

Short summary description HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2.1 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.6 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T8100
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Processor technology
Intel Centrino
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0.384 GB
Audio
Audio system
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated mono microphone
Number of built-in speakers
2
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated mono microphone
Camera
Front camera
No
Network
Networking features
Broadcom NetLink Gigabit Ethernet PCI Controller (10/100/1000 NIC)
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
4 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), power connector, RJ-11, RJ-45, S-video TV out
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard type
Full-sized
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Business
Bundled software
Adobe Acrobat Reader, HP Wireless Assistant, HP Mobile Printing Driver, Synaptics Touchpad Driver, HP ProtectTools Security Manager, Symantec Norton Internet Security, Sonic Digital Media Plus, HP Backup and Recovery Manager, Intervideo WinDVD player, HP Help and Support Center Preloaded software: HP Backup and Recovery Manager, Sonic Digital Media Plus, and Microsoft Office 2007 Ready (60 day free trial) Basic, Small Business or Professional edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLAVJ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33916
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
Kensington Lock slot, Symantec Norton Internet Security, HP Privacy Filter
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
357 mm
Depth
265 mm
Height
34 mm
Weight *
2.6 kg
Video
Video card features
Intel Graphics Media Accelerator X3100
Other features
Wireless technology
Intel Wireless LAN 802.11 a/b/g mini-pci card, Bluetooth
LightScribe
Yes
Infrared data port
No
Type
PC
Power requirements
External 90W HP Smart AC adapter, HP Fast Charge Technology 6-cell (55 WHr) Lithium-Ion battery
Power management
6-cell (55 WHr) Lithium-Ion battery, optional secondary HP Extended Life Battery (8 Cell) and HP Ultra-Capacity Battery (12 Cell)
Wireless option type
Yes
Docking solution
HP Basic Docking Station, HP Advanced Docking Station, HP 3-in-1 NAS Docking Station, HP Adjustable Notebook Stand, HP External MultiBay II (all sold separately)
Multi-bay devices
Optional External Multibay II devices
Relative humidity
10 - 90%
TV-in port
No
Compatible operating systems
FreeDOS, Windows XP Home and Windows XP Professional drivers available on (May vary by country) Certified: SuSe Linux Enterprise Desktop 10
Expansion slots
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards, 1 6-in-1 media reader
Protection tools
HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, optional Smart Card Reader
UNSPSC-code
43211503
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K
Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 02:00:33
Uk has collected 7 expert reviews for HP Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2013-07-21 02:00:33
HPs Compaq range targets the corporate user and small businesses, offering robust build quality and a conservative but practical design. The HP Compaq 6710b (£699 inc. VAT) features a 15.4-inch display. It uses standard TFT technology – so the display...
Good Tough build, Powerful performance, Good battery life...
Bad No 802.11n, Pricey...
70%
goodgearguide.com.au
Updated:
2013-07-21 02:00:33
The forgivably plain look of the HP Compaq 6710b (GE821PA) clearly states the fleet style, workhorse aspirations of this business focused notebook. Although its one of the slower performers out of the new Centrino notebooks weve tested, its also the...
Good Price, Speakers, Sturdy build...
Bad No draft-n Wi-Fi, Could have had more comprehensive maintenance software The Final Word Although the HP Compaq 6710b is not at the top of the game, its a good value for money option. The included software could have been a little more comprehensive, b...
Bottom line Although the HP Compaq 6710b is not at the top of the game, its a good value for money option. The included software could have been a little more comprehensive, but this simple notebook still does what it needs to do reasonably well.
70%
notebookcheck.net
Updated:
2013-07-21 02:00:33
Overall, the HP Compaq 6710b notebook reaches a very good result of 88% in our rating. Such a rating is not often reached by office notebooks (especially considering the input devices, emissions, and battery runtime).
Bottom line The HP Compaq 6710b was the first representative of the new 15 inch business series we reviewed. Overall, we had a positive impression. We liked the slightly redesigned hot keys and that the successful qualities like robust and stable case persisted.Also...
88%