HP logo

HP Compaq 6720s Intel Core™2 Duo Processor T5670 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170591
Info modified on:
22 Jan 2025, 05:50:19
Short summary description HP Compaq 6720s Intel Core™2 Duo Processor T5670 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 6720s Intel Core™2 Duo Processor T5670 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6720s Intel Core™2 Duo Processor T5670 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 6720s Intel Core™2 Duo Processor T5670 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5670, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.