location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6715s Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6715s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE009ET#AK8+EM994ET
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 6715s Notebook PC :
The long product name of HP Compaq 6715s Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Buy smart – work smart. The latest AMD Mobile Technology and an impressive combination of mobile office features make the HP Compaq 6715s Notebook PC an affordable productivity tool.
More>>>
HP Compaq 6715s Notebook PC:
The official description of HP Compaq 6715s Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable, 15.4” widescreen, AMD processors

Short summary description HP Compaq 6715s Notebook PC:
This short summary of the HP Compaq 6715s Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6715s Notebook PC

Long summary description HP Compaq 6715s Notebook PC:
This is an auto-generated long summary of HP Compaq 6715s Notebook PC based on the first three specs of the first five spec groups.

HP Compaq 6715s Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:33:29
Uk has collected 7 expert reviews for HP Compaq 6715s Notebook PC and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2012-11-19 03:33:29
HP is the number one laptop seller in the world at the current time, and has been for the past two years.It has achieved this through being user-focused. The HP Compaq 6715s (£499 inc. VAT) is a widescreen machine ideally suited to those who are lookin...
Good Good battery life, Minimalist design, Bright screen...
Bad Basic performance, Only 2 USB ports...
80%
notebookcheck.net
Updated:
2012-11-19 03:33:29
Straight Business. The HP Compaq 6715s appears to be a reasonable office notebook without ornaments designed for daily office work. Despite its low price, this 15.4 inch notebook with AMD technology convinces by good workmanship, ergonomics, and qualit...
Good Stable Case, Exemplary workmanship, Userfriendly input devices, Low noise emissions, Fast AMD processor, WLAN switch, Big hard disk, Lightscribe...
Bad Sparse interface equipment, Slightly uneven display illumination, Big case, Only 1 year warranty...
Bottom line HP saves money in the design of the Compaq 6715s wherever they can. The warranty of the Compaq 6715s is only one year, hardly any accessories are included, the cheaper AMD technology is used instead of the wide-spread Intel platforms, a battery with lower...
80%