HP logo

HP Compaq 6715s AMD Sempron 3800+ 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL Super WVST Home B Notebook PC AMD Mobile Sempron 3800+ 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1250 Windows Vista Home Basic

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139575
Info modified on:
22 Jan 2025, 05:18:50
Short summary description HP Compaq 6715s AMD Sempron 3800+ 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL Super WVST Home B Notebook PC AMD Mobile Sempron 3800+ 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1250 Windows Vista Home Basic:

HP Compaq 6715s AMD Sempron 3800+ 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL Super WVST Home B Notebook PC, AMD Mobile Sempron, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP Compaq 6715s AMD Sempron 3800+ 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL Super WVST Home B Notebook PC AMD Mobile Sempron 3800+ 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon X1250 Windows Vista Home Basic:

HP Compaq 6715s AMD Sempron 3800+ 1024M/120G 15.4" WXGA BrightView DVD+/-RW DL Super WVST Home B Notebook PC. Processor family: AMD Mobile Sempron, Processor model: 3800+, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Home Basic. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.