HP logo

HP LP2475w monitor + Flat Panel Speaker Bar computer monitor 61 cm (24") 1920 x 1200 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82872
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LP2475w monitor + Flat Panel Speaker Bar computer monitor 61 cm (24") 1920 x 1200 pixels:

HP LP2475w monitor + Flat Panel Speaker Bar, 61 cm (24"), 1920 x 1200 pixels, 6 ms

Long summary description HP LP2475w monitor + Flat Panel Speaker Bar computer monitor 61 cm (24") 1920 x 1200 pixels:

HP LP2475w monitor + Flat Panel Speaker Bar. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.