HP logo

HP LP2475w computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69433
Info modified on:
30 Dec 2024, 17:23:40
Short summary description HP LP2475w computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Grey:

HP LP2475w, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 6 ms, Grey

Long summary description HP LP2475w computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Grey:

HP LP2475w. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.