HP logo

HP 2Gb DDR2 SDRAM 800MHz memory module

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11608
Info modified on:
07 Nov 2017, 04:12:25
Short summary description HP 2Gb DDR2 SDRAM 800MHz memory module:

HP 2Gb DDR2 SDRAM 800MHz, 2 GB, DDR2, 800 MHz

Long summary description HP 2Gb DDR2 SDRAM 800MHz memory module:

HP 2Gb DDR2 SDRAM 800MHz. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.