location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chocolate Wireless Laser Mini mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chocolate Wireless Laser Mini Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KC979AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585942329 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:13:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Chocolate Wireless Laser Mini mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - RF Wireless
  • - Buttons quantity: 3
Warranty: 1 year parts and labor limitedor as per country legal requirement
Long product name HP Chocolate Wireless Laser Mini mouse RF Wireless :
The long product name of HP Chocolate Wireless Laser Mini mouse RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chocolate Wireless Laser Mini Mouse
More>>>
HP Chocolate Wireless Laser Mini mouse RF Wireless:
The official description of HP Chocolate Wireless Laser Mini mouse RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Chocolate Wireless Laser Mini Mouse boasts an elegant and stylish design, wireless technology for freedom of movement and laser sensor for ultimate precision. Its compact design makes it the perfect fit for travel or for children's hands
- Not just stylish in both shape and color, this mouse is ambidextrous and fits all hands
- This mouse features a low battery life indicator light and low battery indicator
- The HP Wireless Laser Mobile mouse features a tilt wheel for four-way scrolling and programmable buttons for your specific needs
- Includes slimline USB receiver, manual connect button and indicator light

Short summary description HP Chocolate Wireless Laser Mini mouse RF Wireless:
This short summary of the HP Chocolate Wireless Laser Mini mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chocolate Wireless Laser Mini Mouse, Laser, RF Wireless

Long summary description HP Chocolate Wireless Laser Mini mouse RF Wireless:
This is an auto-generated long summary of HP Chocolate Wireless Laser Mini mouse RF Wireless based on the first three specs of the first five spec groups.

HP Chocolate Wireless Laser Mini Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
3
Weight & dimensions
Weight
200 g
Packaging data
Package weight
920 g
Other features
Compatible operating systems
Microsoft Windows 98SE/ME/2000/XP/Vista
Minimum system requirements
Available USB Port;CD-ROM drive;Compatible with Microsoft Windows 98SE/ME/2000/XP/Vista
Mouse dimensions (WxDxH)
52.44 x 90.10 x 35.80 mm
Package dimensions (WxDxH)
155 x 80 x 235 mm
Logistics data
Country of origin
China