location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
m9100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Elite m9160.nl PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA848AA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo E6550 2.33 GHz
  • - 2 GB DDR2-SDRAM
  • - 500 GB
  • - AMD Radeon HD 2400 Pro
  • - Windows Vista Home Premium
Warranty: 1 year pick-up & return.
Long product name HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower :
The long product name of HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Elite m9160.nl, Intel Core 2 Duo E6550 (2.33GHz, 4MB L2, 1333 MHz), 2048MB, 500GB SATA (7200 rpm), ATI Radeon HD 2400 Pro, DVD±R/±RW (DL&LS), 15-in-1, WLAN 802.11 b/g, Windows Vista Home Premium
More>>>
HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower:
The official description of HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Pavilion Elite m9000 PC delivers outstanding entertainment and top performance home computing, together with impressive ease-of-use and a stylish design

Features

- Featuring genuine Windows Vista® Home Premium or Ultimate for superior digital entertainment and advanced features

- Incredible performance matched with unique features like true wireless, HP Easy Backup, HP Personal Media drive bays and optional HD-DVD drive and TV tuner deliver the very best in digital entertainment, photography and mainstream gaming experience

- HP's Easy Back-up button, a simple to use one-touch back-up button, located on the front of the chassis adds an increased layer of security by automatically duplicating media and personal files

- Featuring a smooth, high-gloss piano black exterior and a unique Imprint pattern, the HP Pavilion Elite m9000 PC is HP's latest addition to its newly designed desktop, notebook and monitor line-up

- With up to two hard disc drives, consumers can conveniently store their entire portfolio of movies, music and photographs in one place. Additional storage is available with two HP Personal Media drive bays

- A unique recessed landing pad for USB and 1394 devices, located on top of the PC, provides handy storage and easy access for all USB devices such as digital cameras or iPods

- Featuring wireless keyboard and mouse (with USB dongle, no cables), built-in wireless LAN with integrated antennas and an infrared remote control

Short summary description HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower:
This short summary of the HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Elite m9160.nl PC, 2.33 GHz, Intel® Core™2 Duo, E6550, 2 GB, 500 GB, Windows Vista Home Premium

Long summary description HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower:
This is an auto-generated long summary of HP Pavilion Elite m9160.nl PC Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 500 GB AMD Radeon HD 2400 Pro Windows Vista Home Premium Tower based on the first three specs of the first five spec groups.

HP Pavilion Elite m9160.nl PC. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 2400 Pro. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 15 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6550
Processor cores
2
Processor threads
2
Processor frequency *
2.33 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
4 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E6000 Series
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
72 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
G0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
AMD Radeon HD 2400 Pro
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Country of origin
China
Performance
Audio system
High Definition Audio 7.1
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Microsoft Works; Microsoft Internet Explorer 7.0; Windows Mail; Adobe Reader 8.0; Photosmart Essential, Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; CyberLink Power2Go 5.5; Windows Media Center
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA9X
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
30783
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
178 mm
Depth *
422 mm
Height *
394 mm
Weight *
15 kg
Package weight
17 kg
Packaging content
Display included *
No
Other features
LightScribe
Yes
Networking features
Ethernet/Fast Ethernet