HP logo

HP Pavilion 17t-g000 Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") 16 GB 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41726
Info modified on:
23 Jan 2025, 19:15:04
Short summary description HP Pavilion 17t-g000 Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") 16 GB 1 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 17t-g000, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 16 GB, 1 TB

Long summary description HP Pavilion 17t-g000 Intel® Core™ i7 i7-5500U Laptop 43.9 cm (17.3") 16 GB 1 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 17t-g000. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1600 x 900 pixels. Internal memory: 16 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black, Silver. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.