HP logo

HP EliteDisplay E241i 24-in IPS LED Backlit Monitor Head Only computer monitor 61 cm (24") 1920 x 1200 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82999
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP EliteDisplay E241i 24-in IPS LED Backlit Monitor Head Only computer monitor 61 cm (24") 1920 x 1200 pixels Black:

HP EliteDisplay E241i 24-in IPS LED Backlit Monitor Head Only, 61 cm (24"), 1920 x 1200 pixels, LED, 8 ms, Black

Long summary description HP EliteDisplay E241i 24-in IPS LED Backlit Monitor Head Only computer monitor 61 cm (24") 1920 x 1200 pixels Black:

HP EliteDisplay E241i 24-in IPS LED Backlit Monitor Head Only. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.