HP logo

HP EliteDesk 800 G1 Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 7 Professional Mini Tower Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25432
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP EliteDesk 800 G1 Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 7 Professional Mini Tower Mini PC Black:

HP EliteDesk 800 G1, 2.2 GHz, Intel® Core™ i7, i7-4785T, 8 GB, 1 TB, Windows 7 Professional

Long summary description HP EliteDesk 800 G1 Intel® Core™ i7 i7-4785T 8 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 7 Professional Mini Tower Mini PC Black:

HP EliteDesk 800 G1. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4785T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.