HP logo

HP ProDisplay P232 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184329
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2019
Short summary description HP ProDisplay P232 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

HP ProDisplay P232, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP ProDisplay P232 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

HP ProDisplay P232. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.