HP logo

HP ProDisplay P202 20-inch Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231617
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2017
Short summary description HP ProDisplay P202 20-inch Monitor:

HP ProDisplay P202 20-inch Monitor, 50.8 cm (20"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description HP ProDisplay P202 20-inch Monitor:

HP ProDisplay P202 20-inch Monitor. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.