HP logo

HP ENVY Photo 6232 Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111714
Info modified on:
14 Jun 2024, 03:56:24
Short summary description HP ENVY Photo 6232 Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi:

HP ENVY Photo 6232, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP ENVY Photo 6232 Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi:

HP ENVY Photo 6232. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.