HP logo

HP Z27n computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172560
Info modified on:
30 Dec 2024, 17:23:51
Short summary description HP Z27n computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black:

HP Z27n, 68.6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LED, 14 ms, Black

Long summary description HP Z27n computer monitor 68.6 cm (27") 2560 x 1440 pixels 2K Ultra HD LED Black:

HP Z27n. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.