HP logo

HP Pro Portable Tablet Dock

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139629
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
31 Dec 2016
Warranty:
1 Year Limited
Long product name HP Pro Portable Tablet Dock:

HP Pro Portable Tablet Dock

HP Pro Portable Tablet Dock:

Expand your tablet workspace and your productivity with the HP Pro Portable Tablet Dock, an easy-to-use dock designed for the HP Pro Tablet series.[1]

Features

- Customize a professional desktop solution by connecting your tablet to an external display, wired network, and your everyday devices with HDMI,2 RJ-45, USB, and audio ports.
- Take your dock and go. The compact size fits easily in a carrying case alongside your tablet.
- Set the tablet in the dock3 to charge its battery while you work. The recessed tablet holder slot has a 105-degree viewing angle so you can comfortably interact with the screen.
- Rest easy with a one-year limited warranty.
- HP Pro Slate 12 and HP Pro Slate 8

Short summary description HP Pro Portable Tablet Dock:

HP Pro Portable Tablet Dock, HP, Pro Slate 12 Pro Slate 8, Magnetic, Black

Long summary description HP Pro Portable Tablet Dock:

HP Pro Portable Tablet Dock. Basic device type: Tablet, Brand compatibility: HP, Compatibility: Pro Slate 12 Pro Slate 8. Docking connector type: Magnetic. Width: 110 mm, Depth: 100 mm, Height: 19 mm, Weight: 233 g. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.