HP logo

HP ProBook 645 G1 AMD A8 A8-5550M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122905
Info modified on:
22 Jan 2025, 05:13:03
Short summary description HP ProBook 645 G1 AMD A8 A8-5550M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

HP ProBook 645 G1, AMD A8, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook 645 G1 AMD A8 A8-5550M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

HP ProBook 645 G1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5550M, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 8550G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.