HP logo

HP High Density 4 Bay Storage Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99479
Info modified on:
15 Mar 2021, 20:24:11
End of life date:
31 Mar 2018
Short summary description HP High Density 4 Bay Storage Kit:

HP High Density 4 Bay Storage Kit, Carrier panel, 2.5", HP Z840, 152 mm, 118 mm, 85 mm

Long summary description HP High Density 4 Bay Storage Kit:

HP High Density 4 Bay Storage Kit. Type: Carrier panel, HDD size: 2.5", Compatible products: HP Z840. Width: 152 mm, Depth: 118 mm, Height: 85 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.