HP logo

HP Pavilion Mini 300-020 Intel® Pentium® 3558U 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Mini PC White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106671
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Mini 300-020 Intel® Pentium® 3558U 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Mini PC White:

HP Pavilion Mini 300-020, 1.7 GHz, Intel® Pentium®, 3558U, 4 GB, 500 GB, Windows 8.1

Long summary description HP Pavilion Mini 300-020 Intel® Pentium® 3558U 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Mini PC White:

HP Pavilion Mini 300-020. Processor frequency: 1.7 GHz, Processor family: Intel® Pentium®, Processor model: 3558U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 45 W. Product type: Mini PC. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.