HP logo

HP Chromebook 14 G3 NVIDIA Tegra K1 35.6 cm (14") HD 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33616
Info modified on:
23 Jan 2025, 18:28:25
End of life date:
31 Dec 2015
Short summary description HP Chromebook 14 G3 NVIDIA Tegra K1 35.6 cm (14") HD 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black:

HP Chromebook 14 G3, NVIDIA Tegra, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 16 GB

Long summary description HP Chromebook 14 G3 NVIDIA Tegra K1 35.6 cm (14") HD 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black:

HP Chromebook 14 G3. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor model: K1, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Black. Weight: 1.72 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.