location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 11-n050nd Intel® Pentium® N3540 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-n050nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K5F37EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion x360 11-n050nd Intel® Pentium® N3540 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Folder) Red, Silver
  • - Intel® Pentium® N3540 2.16 GHz
  • - Touchscreen 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - 29 Wh 45 W
  • - Windows 8.1 64-bit
More>>>
Short summary description HP Pavilion x360 11-n050nd Intel® Pentium® N3540 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red, Silver:
This short summary of the HP Pavilion x360 11-n050nd Intel® Pentium® N3540 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 11-n050nd, Intel® Pentium®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion x360 11-n050nd Intel® Pentium® N3540 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red, Silver:
This is an auto-generated long summary of HP Pavilion x360 11-n050nd Intel® Pentium® N3540 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red, Silver based on the first three specs of the first five spec groups.

HP Pavilion x360 11-n050nd. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Red, Silver

Design
Product type *
Laptop
Product colour *
Red, Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3540
Processor cores
4
Processor threads
4
Processor boost frequency
2.66 GHz
Processor frequency *
2.16 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Flash memory
8 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
896 MHz
On-board graphics card dynamic frequency (max)
896 MHz
On-board graphics card DirectX version
11.2
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Total number of SATA connectors
2
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1YW
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
82105
Conflict-Free processor
Yes
Battery
Number of battery cells
2
Battery capacity *
29 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
308 mm
Depth
215 mm
Height
21.9 mm
Weight *
1.4 kg
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:31:51
Uk has collected 105 expert reviews for HP Pavilion x360 11-n050nd Intel® Pentium® N3540 Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red, Silver and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-13 02:31:51
Despite its small size, the laptop is fairly well equipped with ports and connection options. There's an SDXC card reader, two USB ports and a USB3 port. Rather than a Gigabit Ethernet port, there's a slower 10/100 Ethernet port, and 802.11n Wi-Fi. The bu...
Bottom line This laptop is attractive, low-power, and lightweight, but you can do better for the money...
60%
expertreviews.co.uk
Updated:
2014-09-13 02:31:51
Despite its small size, the laptop is fairly well equipped with ports and connection options. There's an SDXC card reader, two USB ports and a USB3 port. Rather than a Gigabit Ethernet port, there's a slower 10/100 Ethernet port, and 802.11n Wi-Fi. The bu...
Bottom line This laptop is attractive, low-power, and lightweight, but you can do better for the money...
60%
gadgetguy.com.au
Updated:
2014-09-13 02:31:51
A computer for a budget, HP's Pavilion X360 could be a contender for anyone who doesn't want to spend much. Is it worth the low cost of admission, or should you seek entry elsewhere?While the netbook may have died with Google's Chromebook taking its place...
Good Excellent keyboard; Nice colourful exterior; Cool form-factor with a stronger hinge than you'll expect;...
Bad Weak screen with terrible angles; Unimpressive display makes it an even more unimpressive and hard to use tablet; System performance can exhibit very noticeable slowdowns;...
Bottom line HP's Pavilion X360 is a curious beast.On the one hand, HP has nailed some of the aspects of design, bringing out one of the better portable keyboards for a machine under $600, with a design that looks cool, unique, and won't pick on fingerprints as easily...
60%
techadvisor.co.uk
Updated:
2014-09-13 02:31:51
We've not seen many hybrids as cheap as the £349 HP Pavilion x360. And this laptop -cum- tablet doesn't even look like a budget machine, thanks to its bright red enclosure and classy interior. (See also: The 25 best tablets of 2014: What's the best tablet...
Bottom line The red design looks good and feels sturdy, but the Pavilion's weight and dimensions make it tricky to use as a tablet, and its lack of power, poor screen and mediocre battery life hamper its usefulness as a laptop. We'd only recommend this if you want a...
60%
cybershack.com.au
Updated:
2014-09-13 02:31:51
The Pavilion x360 is HP's bright red entry into the hybrid PC movement. The titular 360 degrees hinge means the device can be used as either a laptop or a tablet, and the keyboard can even be used as a stand to prop the device up. Stylish and versatile, t...
Bottom line The HP Pavilion x360 is a versatile little machine that especially shines with multimedia playback. The device's weight and size means it's not your best bet as a tablet, becoming a bit uncomfortable to hold after a few minutes. It's not a workhorse eith...
70%
telegraph.co.uk
Updated:
2014-09-13 02:31:51
I had high hopes for HP's Pavilion x360 laptop. With a stylish, brightly coloured design and slick rotation mechanism for converting the device into a tablet, it certainly has aesthetic appeal. However, it is let down by a below-average processor and d...
60%
alphr.com
Updated:
2014-09-13 02:31:51
The Pavilion X360 isn't just another boring me-too laptop. This £349 Windows 8 hybrid bravely takes on Lenovo's double-jointed Yoga range with a twin-hinge convertible design and one of Intel's Bay Trail Celeron CPUs. HP Pavilion X360: Design It's cert...
Bottom line The X360 flips from laptop to tablet in the blink of an eye, but poor battery life and a dull display weaken its appeal...
67%
pocket-lint.com
Updated:
2014-09-13 02:31:51
The post-PC era is upon us and we're in a period of transition. There are tablets, there are laptops and there are devices that want to do more than the two combined. Take the HP Pavilion x360, a touchscreen device that outwardly looks like a laptop but h...
Good Looks pretty nifty in red, affordable for Windows 8.1, 360-degree concept is interesting, enough connection ports...
Bad Poor screen viewing angle, limited battery life, low resolution display, big screen bezel, bulky and heavy as a tablet-esque device, can be slow in use...
Bottom line Conceptually the HP Pavilion x360 gets a lot right. It's got full Windows 8.1, it's affordable, has plenty of physical connection ports, makes light work of typing, and the multi-positional screen idea is integrated well, even if it's not an entirel...
60%
gadgetshow.channel5.com
Updated:
2014-09-13 02:31:51
Following in the footsteps of the more expensive Lenovo Yoga 11s, the HP Pavilion 11 x360 is a portable, affordable laptop with a literal twist - get bored of typing, and you'll be able to flip the screen over and use it as a tablet instead. What's it...
Good At just £350, there's a lot to like when it comes to the spec of the HP. That swivelling display measures in at an ultraportable 11.6 inches, and it's a reasonably sharp 1366x768. Sure, it's not Full HD, but it's easy enough to fit a couple of documents or apps side by side.It's also easy to swivel into a tablet, and although it feels too bulky for one-handed use, the screen is responsive and you...
Bad The screen is arguably the most disappointing feature on the HP Pavilion 11 x360. Irrespective of brightness settings, it's incredibly washed out, and viewing angles are also pretty poor. Even compared to rivals like the Asus Transformer Book T100, which itself features an unexceptional screen, colours are dull and lifeless, and blacks are much closer to grey. It completely ruined movies and phot...
Bottom line With its bright colouring and swivelling screen, the HP Pavilion 11 x360 looks good, performs well and has quality to match. On paper it's a great buy at £350, but it's difficult to recommend. The screen is a complete wash out, the keyboard isn't as co...
60%
goodgearguide.com.au
Updated:
2014-09-13 02:31:51
The HP Pavilion x360 (11-n008TU) is a device with a hybrid purpose: you can use it as a regular laptop, or you can tilt its screen all the way around and turn the laptop into a tablet. It's a neat solution to the 2-in-1 problem, mainly because there is no...
Good Strong and vibrant design, Good built-in features, Comfortable keyboard...
Bad Battery life is short, Screen can be hard to view in tablet mode, Feels heavy as a tablet...
Bottom line HP's Pavilion x360 is a hybrid laptop for budget users. It can be easily turned into a tablet, and it has a good set of built-in features. It's screen isn't great, though, and you won't get too much performance and battery life out of it. That said, well...
70%
Theinquirer.net
Updated:
2014-09-13 02:31:51
Some firms like Asus have tried to solve the problem by building dockable keyboard attachments for Windows 8 tablets. Others such as Lenovo have been a little more creative, making Ideapad Yoga devices with flexible hinges that let users turn the laptop i...
0%
trustedreviews.com
Updated:
2014-09-13 02:31:51
What is the HP Pavilion x360? HP's latest laptop is one of the new breed of hybrids designed to work as a notebook and a tablet. As its name suggests, the HP hits both form factors via a hinge that turns through 360°: the screen folds over and sits flush...
Good Attractive, colourful design, good build quality, slick flipping mechanism, Surprisingly low price, Decent keyboard...
Bad Dreadful screen, Heavy and thick compared to tablets, Mediocre speakers, Average battery life, Poor application and games performance...
Bottom line We like the HP's divisive red design, and its hinged mechanism and build quality are both good, but this budget system is too slow to rival the superior Asus Transformer Book T100.Next, read more laptop reviews, check out the latest tablets or choose from...
60%
techradar.com
Updated:
2014-09-13 02:31:51
An unusual new product launch to have at MWC 2014 is this new HP laptop with a twist - or rather a swivel.Toting full Windows 8.1, the x360 is a traditional clam shell laptop that, like Lenovo's Yoga line-up, is designed to bend around completely to form...
Good Cheap, Flexible, Good connectivity...
Bad Really bad screen, Underpowered for a laptop...
Bottom line An unusual new product launch to have at MWC 2014 is this new HP laptop with a twist - or rather a swivel. Toting full Windows 8.1, the x360 is a traditional clam shell laptop that, like Lenovo's Yoga line-up, is designed to bend around completely to form...
0%
techradar.com/au/
Updated:
2014-09-13 02:31:51
An unusual new product launch to have at MWC 2014 is this new HP laptop with a twist - or rather a swivel.Toting full Windows 8.1, the x360 is a traditional clam shell laptop that, like Lenovo's Yoga line-up, is designed to bend around completely to form...
Good Cheap, Flexible, Good connectivity...
Bad Really bad screen, Underpowered for a laptop...
Bottom line The x360 has a really great price point and user modes, but we can't help but be disappointed with the relative lack of power. We know it's a budget device, but we'd certainly rather pay a little more for a tad more get-up-and-go...
0%
pocket-lint.com
Updated:
2014-09-13 02:31:51
With the Post-PC era supposedly upon us in full force, traditional PC makers are flummoxed as to what to create. The latest example is HP with the HP Pavilion X360, a laptop, come tablet, come ruggedised work machine. We caught up with the new device at...
Bottom line It delivers that, however at a cost of coming across as a jack of all trades and master on none. It's big, heavy (1.4kg), clunky, and we suspect prone to damage, especially the keyboard when you use it with the screen hinged back beyond the 180 degree m...
0%
techradar.com
Updated:
2015-04-25 09:24:34
2015 is turning out to be the year of hybrid laptops with some excellent devices hitting the street such as the Lenovo Yoga Pro 3 and Asus Transformer Book T300 Chi. Not to be left out, HP has been on a tear of its own, creating the Spectre x360 in partne...
Good Great specs for an affordable price, Vastly improved hinge mechanism, Potentially 8 hours of battery life...
Bad Still bulky and heavy, Thin viewing angles...
Bottom line If you want a 2-in-1 laptop at an affordable price? HP has introduced a solid 11.6-inch option with the HP Pavilion x360...
0%
ozlaptopreviews.com
Updated:
2016-11-09 01:52:08
The HP Pavilion x360 11 is the smallest convertible in the series, offering a prime quality build with a flexible design. With a budget-friendly price to entice the consumers even more, the HP Pavilion x360 comes with the latest Intel Pentium quad core pr...
Good Attractive design with rigid hinges for easy positioning, Fluidic touchscreen with multi-touch recognition, Affordable price tag for the hardware it houses...
Bad The display is mediocre with poor viewing angles, The laptop is heavier than most of the other 11-inch convertible notebooks, The Final Verdict, If you are looking to test the waters by trying out a 2 in 1 convertible before committing to it, the HP Pav...
Bottom line If you are looking to test the waters by trying out a 2 in 1 convertible before committing to it, the HP Pavilion x360 11 is the best notebook to try out. While the low price may be the selling point of the laptop, it truly wins the game with its elegant...
70%
digitalversus.com
Updated:
2016-11-09 01:52:08
The Pavilion x360 is a small 11.6" hybrid from HP. It's in direct competition with the Acer Switch 10 and the Lenovo Miix 2, adopting a similar configuration with mobile processor and different usage modes (laptop, tent, tablet...). It stands out thanks t...
Good Connectivity, Weight, Doesn't overheat or make noise...
Bad Terrible screen, CPU/GPU lack power, Very average battery life, Audio could be improved...
Bottom line The HP Pavilion x360 was a real let down, mainly because of an appalling screen and a battery life much lower than average. It's still a well-made product with good connectivity, but these positives just weren't enough to lift its final score...
40%
liliputing.com
Updated:
2014-09-13 02:31:51
Ever since Lenovo introduced its first Yoga convertible laptop , competing PC makers have been borrowing the idea and releasing their own touchscreen laptops with 360 degree hinges. The HP Pavilion x360 is Hewlett Packard's most affordable Yoga-inspired c...
Bottom line There are a few ways to think about the HP Pavilion x360. If you think of it as a cheap Windows notebook with decent performance and the added bonus of a tablet mode which you might use from time to time, it's a pretty good machine… although not necessar...
0%
geardiary.com
Updated:
2014-09-13 02:31:51
HP let me use one of the laptops for a few weeks, and I have to say I'm a bit impressed with it. No, this isn't going to be a powerhouse desktop replacement, but neither is it a slouch. And with a price starting below $400, it's a great option for someone...
Good Nicely priced, Offers four “use” modes, 500GB hard drive, Lovely keyboard...
Bad Poor battery life; Ships with 4 or 8GB of RAM only; Not the more refined design; Older/slower components...
0%
pcworld.com_techhive.com
Updated:
2014-09-13 02:31:51
As any bloviating tech pundit will tell you, tablets are poised to take over the mobile computing space. Meanwhile, back in the real world, few of us are willing to part with actual keyboards. Lenovo recognized this early and rolled out the Yoga. HP is th...
Good Good keyboard, Lots of ports, Hybrid drive (an available option)...
Bad Thick and heavy for an 11-inch laptop, Too-short battery life, Poor off-axis viewing...
Bottom line The pretty red color and solid build are not enough to make up for the x360's chunky form factor, lackluster display, and poor battery life...
60%
computershopper.com
Updated:
2014-09-13 02:31:51
Like its close competitor the Lenovo Yoga 2 11 , the Pavilion x360 (full model name: Pavilion 11t-n000 x360) lets you flip open its screen a full 360 degrees, so it can go from a closed laptop to a screen-facing-up, keyboard-facing-down tablet, with a cou...
Good Attractive design, Solid build quality, Comfortable keyboard and responsive touchpad, Above-average audio output...
Bad Brief battery life, Heftier than competing models...
Bottom line A direct competitor to Lenovo's Yoga 2 11, the HP Pavilion x360 convertible oozes charm. But this budget hybrid is hamstrung by its tiny battery. Read More…...
70%
Laptopmag.com
Updated:
2014-09-13 02:31:51
HP is looking to make the hybrid more affordable than ever with the HP Pavilion x360 ($399 starting, $484 as reviewed). This notebook's 360-degree hinge allows its 11.6-inch, 1366 x 768 display to be used in laptop, tablet, tent and stand modes. Factor in...
Good Attractive and versatile design; Snappy keyboard; Loud speakers; Affordable...
Bad Poor battery life; Dim display...
Bottom line The HP Pavilion x360 is an affordable and stylish touch-screen laptop with loud speakers and a bendable design, but its battery life and display are lacking...
60%
notebookcheck.net
Updated:
2014-09-13 02:31:51
The convertible PC market is gaining breadth as manufacturers release more and more notebooks at all sorts of prices. With its 11.6-inch display diagonal, our test device is about as compact as the competition from Sony. The Sony Vaio Fit 11A is a somewha...
Good Attractive design, Very good manufacturing, for the most part, Tablet mode works well, Runs very quietly, Does not warm up too much, Beats Audio generates a respectable speaker sound...
Bad Too heavy, No maintenance hatch, Slow processor, Slow graphics chip, Display's viewing angles are very limited, Very bad webcam...
Bottom line HP Pavilion x360The HP Pavilion x360's design is very attractive. Its high-class aluminum at a price less than 400 Euros (~550 USD) is certainly appealing. However, its viewing angles are rather limited, its panel is not very bright, and it does not have...
71%
techreviewsource.com
Updated:
2014-09-13 02:31:51
The HP Pavilion 11t-n000 x360 ($409.99, as tested) is a convertible hybrid laptop that flips its touch screen around. Thanks to a budget-friendly, quad-core Intel Pentium processor and its use of a hard drive instead of a pricier solid-state drive (SSD)...
Good Nice price. Quadcore, 64bit processor. HDMI port. Ethernet port. Lid folds for Tablet, Stand, and Tent modes.
Bad Screen sometimes wobbles in Notebook and Stand modes. Shorter battery life. Only one of the three USB ports is USB 3.0. No 5GHz WiFi. Lots of preloaded apps...
Bottom line The HP Pavilion x360 is a convertible hybrid laptop that flips its touch screen around to act like a slate tablet. It has an entry-level price, making it a good system for the Windows 8 novice...
70%
pcmag.com
Updated:
2014-09-13 02:31:51
The HP Pavilion 11t-n000 x360 ($409.99, as tested) is a convertible hybrid laptop that flips its touch screen around. Thanks to a budget-friendly, quad-core Intel Pentium processor and its use of a hard drive instead of a pricier solid-state drive (SSD)...
Good Nice price. Quad-core, 64-bit processor. HDMI port. Ethernet port. Lid folds for Tablet, Stand, and Tent modes.
Bad Screen sometimes wobbles in Notebook and Stand modes. Shorter battery life. Only one of the three USB ports is USB 3.0. No 5GHz Wi-Fi. Lots of pre-loaded apps...
Bottom line The HP Pavilion x360 is a convertible hybrid laptop that flips its touch screen around to act like a slate tablet. It has an entry-level price, making it a good system for the Windows 8 novice...
70%
onmsft.com
Updated:
2015-06-14 03:18:01
A decent windows 8.1 convertible at a fantastic price - perfect as your kid's first computerFavorite features: This convertible is perfect for sitting in class and typing up notes. You can even place it on your lap while you are sitting outdoors, enjoying...
Bottom line A decent windows 8.1 convertible at a fantastic price – perfect as your kid's first computerFavorite features: This convertible is perfect for sitting in class and typing up notes. You can even place it on your lap while you are sitting outdoors, enjoying...
80%
Laptopmag.com
Updated:
2015-08-14 10:29:15
The HP Pavilion x360 is so much faster than other budget 2-in-1s that it's almost not a fair fight. For $449, you get a powerful Intel Core M processor and solid battery life in a highly flexible design. Most other systems in this class make due a slower...
Good Attractive, easily convertible chassis, Powerful Core M performance, Solid battery life, Loud, clear audio...
Bad Lackluster display, Runs hot on bottom...
Bottom line The HP Pavilion x360 crams powerful performance and great audio into a highly flexible 11.6-inch design...
80%
networkworld.com
Updated:
2015-08-21 10:22:52
Listen, I'll say right off the bat: I don't think any person in the history of ever has picked up one of HP's Pavilion x360 models and thought "I can't wait to use this thing as a tablet." Sure, HP sells them on that notion, the same as Lenovo with its Yo...
0%
infoworld.com
Updated:
2015-08-21 10:22:52
Listen, I'll say right off the bat: I don't think any person in the history of ever has picked up one of HP's Pavilion x360 models and thought "I can't wait to use this thing as a tablet." Sure, HP sells them on that notion, the same as Lenovo with its Yo...
0%
computerworld.com
Updated:
2015-08-21 10:22:52
Listen, I'll say right off the bat: I don't think any person in the history of ever has picked up one of HP's Pavilion x360 models and thought "I can't wait to use this thing as a tablet." Sure, HP sells them on that notion, the same as Lenovo with its Yo...
0%
computerworld.com
Updated:
2015-09-02 04:05:10
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
0%
pcworld.com_techhive.com
Updated:
2015-09-05 07:11:20
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
70%
notebookreview.com
Updated:
2015-12-26 06:32:51
The Pavilion x360 11 is HP's smallest convertible notebook. It quickly converts into a tablet by virtue of its 360 degree display hinge – simply fold the display back until it's flush against the underside of the notebook. The x360 11 has sturdy build qua...
Good Strong chassis, Comfortable fullsize keyboard, Decent speakers, Plenty of ports...
Bad Poor battery life, Limited viewing angle display, Overly thick display bezel, Sluggish hard drive...
50%
notebookcheck.net
Updated:
2016-11-09 01:52:08
Couch potato. HP's 11.6-inch convertible offers a high-contrast IPS screen as well as a lot of storage, but the battery runtimes are too short...
Good IPS display, quiet operation, low price...
Bad only 12 months warranty, short battery runtime, low performance, slow WLAN transfers...
Bottom line HP's convertible is primarily designed for use on your couch, much more is not possible because of the battery runtimes and the dark screen.You can get the Pavilion for around 350 Euros (~$390). Considering the features and the performance, we think the p...
77%
notebookcheck.net
Updated:
2017-01-26 01:28:00
Tiny Tank. HP has been busy updating their Pavilion x360 line, and today we look at the smallest member, the 11t. With a solid construction, this 11.6" convertible is as strong as a tank. Unfortunately, it also feels as slow as one...
Good excellent keyboard, good IPS screen, solid build quality, responsive trackpad and touchscreen, quad-core CPU, silent operation...
Bad CPU and GPU throttle under load, temperatures can get high, difficult maintenance, middling battery life, slow HDD, slow overall performance...
Bottom line The HP Pavilion x360 11t leaves mixed feelings. The updated quad-core Pentium N3710 is a welcome addition and brings significantly better performance when compared to the competition at the cost of higher heat output. The keyboard is also excellent and ou...
73%
Laptopmag.com
Updated:
2017-08-26 02:59:25
The HP Pavilion x360 is an 11-inch laptop that gives you 2-in-1 capability for just $399.99. The Pavilion borrows several design elements from the premium HP Spectre x360, but scales back the premium features with plastic construction and less-expensive...
Good Affordable, Flexible, convertible design with touch and pen support, Decent audio...
Bad Too heavy for tablet use, Low-resolution display, Poor multitasking performance, Short battery life...
Bottom line The HP Pavilion x360 is a fun and affordable 2-in-1 laptop, but its poor multitasking and mediocre display put a damper on our enthusiasm...
60%