HP logo

HP ProBook 470 G2 Intel® Core™ i3 i3-5010U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M255 FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38503
Info modified on:
25 Jan 2025, 22:55:54
Short summary description HP ProBook 470 G2 Intel® Core™ i3 i3-5010U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M255 FreeDOS Black, Silver:

HP ProBook 470 G2, Intel® Core™ i3, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP ProBook 470 G2 Intel® Core™ i3 i3-5010U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M255 FreeDOS Black, Silver:

HP ProBook 470 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.