HP logo

HP OMEN 15-5001na Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19208
Info modified on:
24 Jan 2025, 20:52:05
End of life date:
20 May 2015
Short summary description HP OMEN 15-5001na Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

HP OMEN 15-5001na, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP OMEN 15-5001na Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

HP OMEN 15-5001na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.