location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G1 Desktop Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 800 G1 Desktop Mini PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K2U22PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793794999 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year (3-3-3) limited and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 800 G1 Desktop Mini PC :
The long product name of HP EliteDesk 800 G1 Desktop Mini PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteDesk 800 G1 Desktop Mini PC
More>>>
HP EliteDesk 800 G1 Desktop Mini PC:
The official description of HP EliteDesk 800 G1 Desktop Mini PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The desktop has evolved. Packed with integrated enterprise-class performance, security and manageability features, this is HP’s smallest business desktop yet. Efficiently crafted, the HP Desktop Mini will fit almost any work space.

Short summary description HP EliteDesk 800 G1 Desktop Mini PC:
This short summary of the HP EliteDesk 800 G1 Desktop Mini PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G1 Desktop Mini PC

Long summary description HP EliteDesk 800 G1 Desktop Mini PC:
This is an auto-generated long summary of HP EliteDesk 800 G1 Desktop Mini PC based on the first three specs of the first five spec groups.

HP EliteDesk 800 G1 Desktop Mini PC

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 06:51:13
Uk has collected 13 expert reviews for HP EliteDesk 800 G1 Desktop Mini PC and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-03-04 06:51:13
However, we think the processor may be a bit too powerful for the tasks people will undertake with a compact PC. The core i7-4765T has plenty of power to handle run-of-the-mill applications, but it isn’t ideal for use as a workstation. There's no slot for...
60%
itpro.co.uk
Updated:
2015-03-04 06:51:13
The EliteDesk 800 G1 Desktop Mini PC is the smallest desktop system HP has ever produced. Despite its small-form-factor (SFF) design, the firm has not sacrificed performance or connectivity. The components for the EliteDesk 800 G1 Desktop Mini PC are squ...
Good Compact; Strong performance; Plenty of USBs...
Bad Expensive; No HDMI connection; No Bluetooth support...
Bottom line The compact design, high performance and connectivity options all come at a high price...
80%
goodgearguide.com.au
Updated:
2015-03-04 06:51:13
The EliteDesk 800 G1 desktop PC is one of the smallest business computers on the market, yet it contains a configuration that can produce a high level of performance that's more than capable of running everyday office tasks. This isn't surprising consider...
Good Small size, Efficient performer, 2.5in drive bay, plus mSATA slot...
Bad Has only 100Mbps Ethernet, DisplayPort the only option for digital video out...
Bottom line HP's tiny desktop is perfect if you want something power efficient and space saving for your business. It's built from a mixture of desktop and laptop parts, which has allowed the miniaturisation to occur without really affecting the processing power...
70%
chipchick.com
Updated:
2015-03-04 06:51:13
Space comes at a premium in big and small businesses alike, so it's hard to turn down a chance to go small, especially when you don't need to sacrifice functionality to get there. That's what the new wave of small PCs are offering—desktop-level power stuf...
Good Easily customizable with toolless entry, very small, wide variety of mounting options, very energy efficient, can handle basic office tasks with no noticeable slowdown, dualmonitor support thanks to two DisplayPorts, The...
Bad No HDMI port, no 802.11ac WiFi, no Bluetooth, noisy fan, a bit expensive, lack of optical drive could still be problematic for some...
Bottom line As long as you're clear on what the HP EliteDesk 800 G1 Desktop Mini is trying to be, it's an excellent machine. It's not meant for entertainment, and it's not meant for graphics-intensive work that demands a lot of processing power. It's meant for si...
0%
neowin.net
Updated:
2015-03-04 06:51:13
As the world becomes more mobile, it's clear that many people prefer tablets and laptops to the traditional desktop . That said, although some are predicting the death of the desktop , chances are they'll never go away completely, so the question becomes:...
Good Form Factor, Power Usage, Connectivity, On-site support...
Bad Price, Expandability, Bloatware...
Bottom line The HP EliteDesk 800 MIni Desktop is a very compelling machine for those who still want a general purpose device in their house. The tiny form factor means it can be placed practically anywhere, especially when paired with a wireless keyboard and mouse...
80%
geardiary.com
Updated:
2015-03-04 06:51:13
The HP EliteDesk 800 G1 Desktop is small enough and light enough to hold in one handThe HP EliteDesk measures approximately 7″ wide x 6.75 deep x 1.5″ thick, and it weighs 2 pounds 15 ounces. It's exterior is clad in matte black metal, and the front porti...
Good Extremely small CPU that can be mounted or placed almost anywhere, powerful and upgradeable, a total of six USB 3.0 ports, can handle up to three external displays...
Bad You have to provide your own monitor, keyboard, and mouse; no digital drive (for those who haven't weaned themselves off of them yet)...
0%