HP logo

HP Stream 7 Black Case 17.8 cm (7") Cover

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52052
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Stream 7 Black Case 17.8 cm (7") Cover:

HP Stream 7 Black Case, Cover, HP, Stream 7 Tablet, 17.8 cm (7"), 96 g

Long summary description HP Stream 7 Black Case 17.8 cm (7") Cover:

HP Stream 7 Black Case. Case type: Cover, Brand compatibility: HP, Compatibility: Stream 7 Tablet, Maximum screen size: 17.8 cm (7"). Weight: 96 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.